Altech Corp. US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections 32.109

Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing, 5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet
Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing, 5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 32.109 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections
32.109
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections 32.109
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing, 5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray

Features:

  • Interlocking Sectional Design
  • Stainless Steel Spring
  • Front to Rear Pin Spacing, 5mm (.197 in.)
  • Multipole Assemblies Supplied with End Plate Installed.
  • Housing Material: Polyamide 6.6
  • Standard Color: Light Gray
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Terminal Blocks
Product Number 32.109
Product Name US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.252I/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminal Blocks - 30.363 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Fixed Terminal Blocks - 30.204/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details