Altech Corp. Terminal Blocks 32.079

Description
PCB Terminal, Front wire, 29 Pole, 5.08m
Request a Quote
Description
PCB Terminal, Front wire, 29 Pole, 5.08m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 32.079 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.079
Terminal Blocks 32.079
PCB Terminal, Front wire, 29 Pole, 5.08m

PCB Terminal, Front wire, 29 Pole, 5.08m

Buy Now
Fixed Terminal Blocks - 32.079 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.079
Fixed Terminal Blocks 32.079
Fixed Terminal Blocks AKZ350/29 PCB 29p Grn 5.08mm

Fixed Terminal Blocks AKZ350/29 PCB 29p Grn 5.08mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 32.079 32.079
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details