Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.063

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 32.063 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
32.063
US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.063
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.063 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.063
Terminal Blocks 32.063
PCB Terminal, Front wire, 13 Pole, 5.08m

PCB Terminal, Front wire, 13 Pole, 5.08m

Buy Now
Fixed Terminal Blocks - 32.063 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.063
Fixed Terminal Blocks 32.063
Fixed Terminal Blocks AKZ350/13 PCB

Fixed Terminal Blocks AKZ350/13 PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.063 32.063 32.063
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 13 13
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.715/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Terminals - 2224.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminal Blocks - 29.309 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details