Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.054

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 32.054 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
32.054
US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.054
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.054 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.054
Terminal Blocks 32.054
PCB Terminal, Front wire, 4 Pole, 5.08mm

PCB Terminal, Front wire, 4 Pole, 5.08mm

Buy Now
Fort Worth, TX, USA
Terminal Block 22-12 AWG (UL)/28-14 AWG(CSA)/0.5 to 2.5 mm (IEC/VDE) 4
70077554
Terminal Block 22-12 AWG (UL)/28-14 AWG(CSA)/0.5 to 2.5 mm (IEC/VDE) 4 70077554
Terminal Block, 0.236 in. Stripping Length, Screw-Cage Clamp Type Multipole, modular design Terminal block stripping length 0.236 in.

Terminal Block, 0.236 in. Stripping Length, Screw-Cage Clamp Type

  • Multipole, modular design
    Terminal block stripping length 0.236 in.
Supplier's Site
Fixed Terminal Blocks - 32.054 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.054
Fixed Terminal Blocks 32.054
Fixed Terminal Blocks AKZ350/4 PCBGreen

Fixed Terminal Blocks AKZ350/4 PCBGreen

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.054 32.054 70077554 32.054
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Terminal Block 22-12 AWG (UL)/28-14 AWG(CSA)/0.5 to 2.5 mm (IEC/VDE) 4 Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 4 54
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.621 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.116 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - 30.708/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details