Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.053

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 32.053 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
32.053
US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.053
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.053 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.053
Terminal Blocks 32.053
PCB Terminal, Front wire, 3 Pole, 5.08mm

PCB Terminal, Front wire, 3 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 32.053 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.053
Fixed Terminal Blocks 32.053
Fixed Terminal Blocks AKZ350/3 PCBGrn

Fixed Terminal Blocks AKZ350/3 PCBGrn

Buy Now Datasheet
Fort Worth, TX, USA
TERMINAL BLOCK, FRONT WIRE ENTRY, 3 POSITION
70077378
TERMINAL BLOCK, FRONT WIRE ENTRY, 3 POSITION 70077378
TERMINAL BLOCK, FRONT WIRE ENTRY, 3 POSITION

TERMINAL BLOCK, FRONT WIRE ENTRY, 3 POSITION

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.053 32.053 32.053 70077378
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Fixed Terminal Blocks TERMINAL BLOCK, FRONT WIRE ENTRY, 3 POSITION
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole Screw Clamp; Fixed/Solder
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks Single Feed Through
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.562 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.906 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2225.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Metric Pin Spacing Tubular Screw Clamp Plug - 30.327 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers