Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 32.004

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 32.004 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
32.004
Metric Pin Spacing Front Wire Circuit Terminal Blocks 32.004
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.004
Terminal Blocks 32.004
PCB Terminal, Front wire, 4 Pole, 5.00mm

PCB Terminal, Front wire, 4 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 32.004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.004
Fixed Terminal Blocks 32.004
Fixed Terminal Blocks AK350/4 PCBGreen

Fixed Terminal Blocks AK350/4 PCBGreen

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.004 32.004 32.004
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 4 4
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.904 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.118 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.154 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers