The 315SM00CAR is a stud-mounted semiconductor fuse with aR operating class, designed for partial range short circuit protection up to 660V AC. It features fast acting, super fast blow characteristics for protection of devices such as diodes and SCRs. The fuse complies with IEC, DIN, and VDE standards and has a red, orange, or blue imprint. It is mounted using a stud and includes a microswitch holder for integrated circuit monitoring. Dimensions conform to DIN 43653, with a shaft diameter of 28 mm and overall length of 120 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 315SM00CAR |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |