The 315SM00AR-L is a stud-mount semiconductor fuse with a microswitch holder, rated for 315 A at 660 V AC, and belongs to the aR operating class for partial-range short-circuit protection of semiconductor devices. It features a compact stud-mount design with dimensions A=100 mm, B=97 mm, C=120 mm, D=28 mm, and E=50 mm, conforming to DIN 43653. The fuse is designed for use in circuits requiring fast-acting protection for diodes and SCRs, and is compatible with a microswitch integration for status indication.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 315SM00AR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |