Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade contacts in two mounting lengths, 80 mm (3.15 in) and 110 mm (4.33 in). The part 315SB2F0-1 is a 315 A, 600 V AC fuse in Size 2 with a flap indicator, conforming to VDE 0636 and IEC 269 standards. It has approximate dimensions of 51 mm (2.00 in) width, 75 mm (2.95 in) height, and 51 mm (2.00 in) depth, with a blade thickness of 2.5 mm (0.098 in), per DIN 43653. The flap indicator allows for visual trip indication, but adapters and microswitches are not compatible with flap-indicator-type fuses.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 315SB2F0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |