Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade contacts in two mounting lengths, 80 mm and 110 mm, and comply with IEC, DIN, and VDE standards. The variant with center indicator and part number matching 315SB2C0 is rated for 600 V AC and 315 A, with dimensions of 75 mm width, 75 mm height, 75 mm depth, 30 mm blade thickness, and 110 mm fixing length, conforming to DIN 43653. The center indicator allows mounting of an adapter and microswitch for remote indication, but adapters are not compatible with flap indicator models.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 315SB2C0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |