Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCR's. They are available with knife blades in two fixing lengths, 80 mm and 110 mm, and are offered with a flap indicator or center indicator for visual trip indication. The center indicator supports mounting an adapter and microswitch for remote indication. This product series complies with IEC, DIN, and VDE standards. The 315SB1F1-1 variant is a 315 A, 1000 V AC fuse with a flap indicator, fitting size 1 dimensions: 51 mm width, 51 mm height, 51 mm depth, and 8 mm blade thickness. Dimensions conform to DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 315SB1F1-1 | 315SB1F1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades | Fuses |
| Fuse Type | Protective | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |