The 315NH3AR-6 is a semiconductor protection fuse in the NH series, featuring knife blades for mounting into fuse bases, with a rated current of 315 A and a voltage rating of 660 V AC. It has a glass body with dimensions L1=150 mm, L2=65 mm, D=60 mm, W=53 mm, T=6 mm, C=26 mm, and a center fix distance of 110 mm, complying with DIN 43620. The fuse operates under the aR class for partial range short-circuit protection and is marked accordingly. It shares the mounting and physical characteristics of the NH3/F size variant in the series, which includes a 110 mm center fix distance and identical blade dimensions. The performance standard is VDE 0636 / IEC 269.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 315NH3AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |