The 315NH3AM is a knife-blade fuse for motor protection up to 500V AC, with a rated current of 315 A. It has a body size designation of 3/F, measuring 150 mm in overall length, 65 mm in body length, 60 mm in depth, 53 mm in blade width, and 26 mm in blade thickness. The fuse operates under the aM class, providing slow-acting overload protection and fast-acting short-circuit protection for motors, and complies with VDE 0636 and IEC 269 standards. It mounts into standard fuse bases with knife-blade contacts and shares the 110 mm center distance for mounting fixings common to the NH3 series.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 315NH3AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |