The 315NH2GL is an NH knife-blade fuse rated for 315 A at 500 V AC, designed for line protection with operating class gL/gG. It features knife blades at both ends for mounting into fuse bases and is designated as size 2/E, with an overall length of 150 mm, body width of 40 mm, and blade thickness of 20 mm. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 315NH2GL | 315NH2GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |