The 315NH2AR-6 is a knife-blade semiconductor protection fuse rated for 660V AC with a current rating of 315 A, designed for short-circuit protection of semiconductor devices. It belongs to the NH2 series with dimensions of 150 mm overall length, 65 mm body length, 48 mm depth, 40 mm blade width, 6 mm blade thickness, and a fixing center of 110 mm. The fuse is marked with a partial range aR operating class and features a blue, orange, or red imprint consistent with semiconductor protection devices.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 315NH2AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |