The 315NH2AM is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 315A, part of the NH series designed for installation in fuse bases. It has a body size designation 2/E, with overall dimensions of 150 mm in length, 48 mm in depth, 40 mm in blade width, and 20 mm in blade thickness, and a fixing center distance of 110 mm. The fuse complies with VDE 0636 and IEC 269 standards and features a green imprint identifying its aM operating class for slow-acting overload and fast-acting short-circuit protection.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 315NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |