Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 31.02

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 31.02 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
31.02
Metric Pin Spacing Front Wire Circuit Terminal Blocks 31.02
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 31.020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
31.020
Terminal Blocks 31.020
PCB Terminal, Double Level, 20 Pole, 5.0

PCB Terminal, Double Level, 20 Pole, 5.0

Buy Now
Fixed Terminal Blocks - 31.020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
31.020
Fixed Terminal Blocks 31.020
Fixed Terminal Blocks AK750/20 PCBGreen

Fixed Terminal Blocks AK750/20 PCBGreen

Buy Now Datasheet
Terminal Block; 22 to 12 AWG; 20; Double Level; 15; 300 V; Screw-Cage; 2.07 in. - 70077833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 22 to 12 AWG; 20; Double Level; 15; 300 V; Screw-Cage; 2.07 in.
70077833
Terminal Block; 22 to 12 AWG; 20; Double Level; 15; 300 V; Screw-Cage; 2.07 in. 70077833
Terminal Block, 28 to 16 AWG, 0.138 " Pin Spacing, Polyamide 6.6 Body Material, Gray Color Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. AK750. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-12 AWG. Double level, 2nd level offset 2.5 mm (0.10") left, 34 mm (1.34") high. 0.9 × 0.9 (0.035 × 0.035") square pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Terminal Block, 28 to 16 AWG, 0.138 " Pin Spacing, Polyamide 6.6 Body Material, Gray Color
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
AK750. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-12 AWG. Double level, 2nd level offset 2.5 mm (0.10") left, 34 mm (1.34") high. 0.9 × 0.9 (0.035 × 0.035") square pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 31.02 31.020 31.020 70077833
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks Terminal Block; 22 to 12 AWG; 20; Double Level; 15; 300 V; Screw-Cage; 2.07 in.
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole Screw Clamp; Fixed/Solder
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks Dual level
# of Contacts 20 20
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.257 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.212 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details