High voltage fuses for distribution circuits, suitable for indoor or outdoor use, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 30HH24-442 is a 30 A fuse with a 442 mm (17.40 in.) length and a diameter of 85 mm (3.35 in.), designed for 10/24 kV systems. The fuse series accommodates multiple voltage ranges including 6/12 kV, 10/24 kV, and 220/366 kV, with standardized dimensions per DIN 43625.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 30HH24-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |