The 30D27SC is a semiconductor protection Diazed fuse rated for 30 amps at 500V AC, designed with a gR operating class to limit current in semiconductor applications such as diodes and SCRs. It features a color-coded pop-out indicator for visual blown-fuse detection and fits into DII-size fuse bases. The fuse body has a diameter of 27 mm (1.07 in.), consistent with DII series dimensions per DIN 49515. The fuse is paired with compatible screw caps and bases, and its design ensures incompatible higher-rated fuses cannot be installed. Operating class gR compliance is specified in accordance with VDE 0636 and IEC 269 standards.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 30A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 30D27SC | 30D27SC | 30D27SC |
| Product Name | Semiconductor Protection Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |