The 30D27SB is a slow-blow Diazed fuse rated for 30 A at 500 V AC, with a pink color code, designed for cable, equipment, and line protection up to 500 V AC under operating class gL/gG (VDE 0636 / IEC 269). It has a body diameter of 27 mm (1.07 in.) and is compatible with DII-series screw caps and fuse bases. The fuse includes a color-coded pop-out indicator for visual blow detection and is packaged in quantities of 5.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 30D27SB |
| Product Name | Slow Blow Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |