The 30D27FB is a fast-blow Diazed fuse rated for 30 amps at 500V AC, designed for equipment protection up to 500V AC with a 750V maximum voltage option. It features a color-coded pink indicator for visible blow indication and is sized for DII fuse bases with a body diameter of 27mm (1.07 in). It complies with the CEE-16 standard for fast-blow operation and is used with D27C screw caps and D27B or D27B3 fuse bases. The fuse body diameter ensures compatibility only with matching bases and adapters, preventing incorrect installation.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 30D27FB |
| Product Name | Fast Blow Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |