The 30D16SC is a semiconductor protection Diazed fuse in the D16 size, rated for 500V AC and operating under the gR class for current limiting protection of semiconductors such as diodes and SCRs. It has a fuse body diameter of 13.2 mm (.52 in.), conforms to DIN 49360, and features a color-coded visual indicator that pops out when blown. The fuse is compatible with the D16C screw cap and D16B or D16B3 fuse base, and is designed for mounting on standard 35mm DIN rail.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 30D16SC |
| Product Name | Semiconductor Protection Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |