The 30D16SB is a slow-blow Diazed fuse rated for 30 amps at 500V AC, designed for cable, equipment, and line protection up to 500V AC. It features a pink color code and a pop-out visual indicator to signal operation. The fuse body fits only in D16-sized screw caps and bases, with a diameter of 13.2 mm (0.52 in.), conforming to DIN 49360. It complies with VDE 0636 and IEC 269 standards under operating class gL/gG.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 30D16SB |
| Product Name | Slow Blow Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |