The 30D16FB is a fast-blow Diazed fuse rated for 30 amperes at 500V AC, designed for equipment protection up to 500V AC. It features a color-coded red pop-out indicator for visible blow indication and is compatible with the D16 screw cap and base system. The fuse body has a diameter of 13.2 mm (0.52 in.), consistent with the D16 size class, and meets the CEE-16 fast-blow standard. It is housed in a bottle-style ceramic body with metal end caps and is color-coded brown for its current rating.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 30A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 30D16FB | 30D16FB | 30D16FB |
| Product Name | Fast Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |