The 300NH3GL is an NH series knife-blade fuse rated for 300 A at 500 V AC, designed for line protection with operating class gL/gG. It has a body size of 3/F, measuring 150 mm in overall length, 65 mm in body length, 60 mm in depth, 53 mm in blade width, 6 mm in blade thickness, and 26 mm in blade center thickness, with a fixing center at 110 mm. The fuse complies with VDE 0636 and IEC 269 standards, features knife blades at both ends for mounting in fuse bases, and is intended for power distribution applications protecting large electrical devices.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 300NH3GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |