NH3 fuses with operating class aR provide semiconductor protection up to 660V AC, featuring knife blades for mounting into fuse bases, with dimensions of 150 mm length, 65 mm body length, 60 mm depth, 53 mm blade width, 6 mm blade thickness, and 110 mm fixing center. They are designed for applications requiring partial range short-circuit protection, such as diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 300NH3AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |