The 300NH3AM is an NH series knife-blade fuse rated for motor protection up to 500V AC with a current rating of 300 A. It features a size 3/F package, with an overall length of 150 mm, body width of 53 mm, and blade thickness of 6 mm. The fuse complies with VDE 0636 and IEC 269 standards for operating class aM, providing slow overload and fast short-circuit protection. It mounts into standard NH fuse bases with knife blade terminations.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 300NH3AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |