The 300NH2GL is an NH series knife-blade fuse rated for 300 A at 500 V AC with operating class gL/gG, designed for line protection in power distribution applications. It features knife blades for mounting into fuse bases and complies with VDE 0636 and IEC 269 standards. The fuse has overall dimensions of 150 mm in length, 48 mm in depth, 40 mm in blade width, and a blade thickness of 6 mm, with a center fixing distance of 110 mm, consistent with the NH2/E size class.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 300NH2GL | 300NH2GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |