Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 30.873

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.873 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
30.873
US Pin Spacing Front Wire Entry Wire-to-Board Connections 30.873
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.873 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.873
Terminal Blocks 30.873
PCB Terminal, Front wire, 23 Pole, 5.08m

PCB Terminal, Front wire, 23 Pole, 5.08m

Buy Now
Fixed Terminal Blocks - 30.873 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.873
Fixed Terminal Blocks 30.873
Fixed Terminal Blocks PCB Terminal, Front wire, 23 Pole, 5.08mm

Fixed Terminal Blocks PCB Terminal, Front wire, 23 Pole, 5.08mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.873 30.873 30.873
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 23
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.722 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Tubular Screw Clamp Plug - 30.309 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Terminal Blocks - 29.064 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers