Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.823

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.823 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.823
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.823
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.823 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.823
Terminal Blocks 30.823
PCB Terminal, Front wire, 23 Pole, 5.00m

PCB Terminal, Front wire, 23 Pole, 5.00m

Buy Now
Fixed Terminal Blocks - 30.823 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.823
Fixed Terminal Blocks 30.823
Fixed Terminal Blocks PCB Terminal, Front wire, 23 Pole, 5.00mm

Fixed Terminal Blocks PCB Terminal, Front wire, 23 Pole, 5.00mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.823 30.823 30.823
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.268 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.059 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details