Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.808

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.808 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.808
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.808
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.808 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.808
Terminal Blocks 30.808
PCB Terminal, Front wire, 8 Pole, 5.00mm

PCB Terminal, Front wire, 8 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 30.808 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.808
Fixed Terminal Blocks 30.808
Fixed Terminal Blocks AK700/8 PCBGreen

Fixed Terminal Blocks AK700/8 PCBGreen

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.808 30.808 30.808
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 8 8
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 29.204 - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Blocks - 29.308 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Fixed Terminal Blocks - 30.253/L1L2G - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details