Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.805

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.805 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.805
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.805
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.805 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.805
Terminal Blocks 30.805
PCB Terminal, Front wire, 5 Pole, 5.00mm

PCB Terminal, Front wire, 5 Pole, 5.00mm

Buy Now
Terminal Block; 22 to 12 AWG; 5; Front;15 A; 300 V; 0.118 in.; 0.315 in. - 70077637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 22 to 12 AWG; 5; Front;15 A; 300 V; 0.118 in.; 0.315 in.
70077637
Terminal Block; 22 to 12 AWG; 5; Front;15 A; 300 V; 0.118 in.; 0.315 in. 70077637
Screw-Cage Clamp, 0.138 in. Screw Hole Diameter, 0.276 in. Stripping Length, Wire Entry Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. AK700. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-12 AWG. 19 mm (0.75") high. 0.9 × 0.9 mm (0.035 × 0.035") square pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Screw-Cage Clamp, 0.138 in. Screw Hole Diameter, 0.276 in. Stripping Length, Wire Entry
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
AK700. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-12 AWG. 19 mm (0.75") high. 0.9 × 0.9 mm (0.035 × 0.035") square pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site
Fixed Terminal Blocks - 30.805 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.805
Fixed Terminal Blocks 30.805
Fixed Terminal Blocks AK700/5 PCB

Fixed Terminal Blocks AK700/5 PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.805 30.805 70077637 30.805
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Terminal Block; 22 to 12 AWG; 5; Front;15 A; 300 V; 0.118 in.; 0.315 in. Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Terminal Block Type PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 5 5
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 29.204 - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Blocks - 29.053 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
US Pin Spacing Tubular Screw Clamp Plugs - 30.306 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Fixed Terminal Blocks - 30.616/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details