Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.803

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.803 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.803
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.803
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.803 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.803
Terminal Blocks 30.803
PCB Terminal, Front wire, 3 Pole, 5.00mm

PCB Terminal, Front wire, 3 Pole, 5.00mm

Buy Now
TERMINAL BLOCK;PCB;FRNT WIR;15A/300V;22-12AWG;3 POLES - 70077458 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;FRNT WIR;15A/300V;22-12AWG;3 POLES
70077458
TERMINAL BLOCK;PCB;FRNT WIR;15A/300V;22-12AWG;3 POLES 70077458
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. AK700. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-12 AWG. 19 mm (0.75") high. 0.9 × 0.9 mm (0.035 × 0.035") square pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
AK700. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-12 AWG. 19 mm (0.75") high. 0.9 × 0.9 mm (0.035 × 0.035") square pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site
Fixed Terminal Blocks - 30.803 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.803
Fixed Terminal Blocks 30.803
Fixed Terminal Blocks AK700/3 PCBGreen

Fixed Terminal Blocks AK700/3 PCBGreen

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.803 30.803 70077458 30.803
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks TERMINAL BLOCK;PCB;FRNT WIR;15A/300V;22-12AWG;3 POLES Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 3 3
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.054 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2201.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.752 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers