Altech Corp. Slow Blow Neozed Fuses 2NZ01GL

Description
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
Request a Quote Datasheet
Description
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slow Blow Neozed Fuses - 2NZ01GL - Altech Corp.
Flemington, NJ, USA
Slow Blow Neozed Fuses
2NZ01GL
Slow Blow Neozed Fuses 2NZ01GL
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.

Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.

Buy Now Datasheet
Fuses - 2NZ01GL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fuses
2NZ01GL
Fuses 2NZ01GL
Fuse, 2A, D01-E14, Slow Blow

Fuse, 2A, D01-E14, Slow Blow

Buy Now
Fuse;Neozed;Slow Blow;2A;Sz D01;Class gL/gG;Dims 0.43x1.42
Fort Worth, TX, USA
Fuse;Neozed;Slow Blow;2A;Sz D01;Class gL/gG;Dims 0.43x1.42";Glass;Threaded Stud
70025339
Fuse;Neozed;Slow Blow;2A;Sz D01;Class gL/gG;Dims 0.43x1.42";Glass;Threaded Stud 70025339
Neozed Fuse, Slow Blow, 380 VAC, (0.43 " D, 1.42 " L) 380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss.

Neozed Fuse, Slow Blow, 380 VAC, (0.43 " D, 1.42 " L)
380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss.

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
2NZ01GL
Circuit Protection - Electrical, Specialty Fuses 2NZ01GL
FUSE CARTRIDGE 2A 380VAC/250VDC

FUSE CARTRIDGE 2A 380VAC/250VDC

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 2NZ01GL 2NZ01GL 70025339 2NZ01GL
Product Name Slow Blow Neozed Fuses Fuses Fuse;Neozed;Slow Blow;2A;Sz D01;Class gL/gG;Dims 0.43x1.42";Glass;Threaded Stud Circuit Protection - Electrical, Specialty Fuses
Fuse Type Protective
Mounting Screw Cap or Fuse Base Panel/DIN Rail
Approvals / Standards IEC; VDE
Features Indicating; Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002243012 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 40 amps
View Details
Fuses - 002640021 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Fuses - 002212005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 63 amps
View Details
Fuses - 002640015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details