The 2NH00GL is a knife-blade fuse rated for 2 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and complies with VDE 0636 and IEC 269 standards. The fuse has an overall length of 79 mm, body length of 52 mm, body depth of 42.5 mm, body width of 28 mm, blade width of 6 mm, and blade thickness of 15 mm, with a fixing center distance of 110 mm. It belongs to the NH00 size class and operates within the gL/gG classification for slow-acting overload and line protection.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 2A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2NH00GL | 2NH00GL | 2NH00GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |