The 2D32DL is a two-pole, D-trip, DC miniature molded case circuit breaker rated for 125/250V DC and 32A, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, has a width of 17.5mm, and features thermal magnetic tripping with line/load reversibility. The device supports copper wire terminals accepting 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 Nm. Electrical life is rated at 6,000 switching cycles, and mechanical life at 10,000 cycles. It complies with UL 489 and IEC 60947-2 standards, has IP20 protection, and operates within an ambient temperature range of -25°C to 70°C. Correct polarity must be observed during DC connection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D32DL | 2D32DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |