The 2D2DL is a two-pole, DC-type miniature molded case circuit breaker in the DLS9 series, rated for 125/250V DC and 2A current, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features thermal-magnetic trip functionality. Terminal torque ranges from 2 Nm to 2.5 Nm, and it accepts copper wire from 18 to 2 AWG. The device meets UL 489 and IEC 60947-2 standards, is rated for ambient temperatures from -25°C to 70°C, and has an electrical life of 6,000 switching cycles. Polarity must be observed during DC connection. The housing provides IP20 protection and mounting orientation is unrestricted.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D2DL | 2D2DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |