The 2D27SC is a semiconductor protection Diazed fuse rated for 2 A at 500 V AC, designed with a gR operating class to protect components like diodes and SCRs. It features a color-coded pink indicator and fits into DII-size fuse bases and screw caps. The fuse body has a diameter of 27 mm (1.07 in.), conforming to DIN 49515 dimensions. It is used in circuits requiring current limiting and is compatible with standard 35 mm DIN rail mounting systems through appropriate fuse bases.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 2A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2D27SC | 2D27SC | 2D27SC |
| Product Name | Semiconductor Protection Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |