The 2D27SB is a slow-blow Diazed fuse rated for 2 A at 500 V AC, designed for equipment protection with a pink color code and a diameter of 27 mm (1.07 in.). It operates under the gL/gG standard (VDE 0636 / IEC 269) and is used with compatible DII-series screw caps and fuse bases. The fuse features a color-coded pop-out indicator for visible blow indication.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 2A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2D27SB | 2D27SB | 2D27SB |
| Product Name | Slow Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |