The 2D20DL is a two-pole DC miniature molded case circuit breaker in the DLS9 series, rated for 125/250V DC and 20A, with a 10kA short circuit interrupting capacity. It features thermal-magnetic trip characteristics, DIN rail mounting, and a width of 17.5mm. Terminal torque is 2-2.5 Nm, and it supports copper wire sizes from 18 to 2 AWG. The ambient operating temperature range is -25°C to +70°C, with an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. Polarity must be observed during DC connection. It is UL listed and conforms to UL 489 and IEC 60947-2 standards.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D20DL | 2D20DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 20 amps | 20 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |