The 2D2.5UM is a dual-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 480Y/277V AC, 50/60 Hz, and a maximum current of 2.5 A. It has a width of 35 mm, complies with UL508 and C22.2 No. 14 standards, and offers a short-circuit withstand rating of 10 kA with an RK5 back-up fuse or MCCB. Terminal connections accept 18-3 AWG on the top and 18-2 AWG on the bottom, with a torque of 20 lb.in. and IP20 protection. The device operates within a temperature range of -25°C to 55°C and features a D-trip characteristic for high inrush applications such as motors and transformers.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D2.5UM | 2D2.5UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 2.5 amps | 2.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |