The Altech Corp. AC Double Pole D-Trip Miniature Molded Case Circuit Breaker, part number 2D1UL, is designed for use in AC applications with a voltage rating of 480Y/277V. It features a current rating of 1.0A and has a short circuit interrupting capacity of 10kA. This circuit breaker is thermal magnetic and DIN rail mounted, occupying a width of 17.5mm. It is suitable for applications involving high inrush motors, transformers, and other reactive loads, providing a relatively long thermal trip delay and a high magnetic trip point. The device operates effectively within an ambient temperature range of -25°C to +70°C and has a mechanical life of 10,000 switching cycles. The product is UL listed and complies with IEC 60947-2 standards.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D1UL | 2D1UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |