The DLS9 Series 2D1DL is a two-pole, DC miniature molded case circuit breaker rated for 125/250V DC with a 10kA short circuit interrupting capacity, designed for applications such as telecommunications and uninterruptible power supplies. It features thermal-magnetic tripping, DIN rail mounting, and a 17.5mm width. Terminal torque is specified at 2-2.5 Nm, and it supports copper wire from 18 to 3 AWG. The device is UL 489 listed and meets IEC 60947-2 standards with an IP20 degree of protection. Polarity must be observed during installation. Ambient operating temperature ranges from -25°C to 70°C, and mechanical shock resistance is rated at 25g for 11ms.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D1DL | 2D1DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |