The 2D16UR is a double-pole, DIN rail-mounted supplementary protector with a thermal-magnetic trip mechanism, rated for 16A at 480Y/277V AC and featuring a D-characteristic trip curve for applications involving control transformers, power supplies, and reactive loads. It has a width of 17.5 mm per pole, supports copper wire terminals from 18 to 2 AWG, and withstands up to 10 kA short-circuit current with a UL-listed Class J back-up fuse or 5 kA without. It meets UL1077 recognition and IEC/EN60529 IP20 protection, with an ambient operating temperature range of -25°C to +70°C and an electrical life of 6,000 switching cycles. The part is part of the DLS Series, which is UL-recognized as a supplementary protector for load-side circuit applications.
Features:
1077 480Y/277AC Breaker 2P D TRP 16A UL
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D16UR | 2D16UR | 2D16UR |
| Product Name | Double Pole D-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories | ALTH Miniature |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 16 amps | 16 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Miniature Circuit Breaker Features | Supplementary Protector |