The 2D16SC is a semiconductor protection Diazed fuse rated for 2 A at 500 V AC, designed to protect components such as diodes and SCRs with current-limiting performance under operating class gR per VDE 0636 and IEC 269. It features a color-coded pink indicator and is compatible with D16-sized fuse bases and screw caps. The fuse body has a diameter of 13.2 mm and conforms to DIN 49360 dimensions.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2D16SC |
| Product Name | Semiconductor Protection Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |