The 2D16FB is a fast-blow Diazed fuse rated for 2 A at 500 V AC, designed for equipment protection with a visible pop-out indicator and color-coded pink tip matching its current rating. It has a body diameter of 13.2 mm (0.52 in.) and complies with the CEE-16 standard for fast-blow operation. The fuse is intended for use with compatible screw caps and fuse bases, and its design prevents installation in higher-rated circuits. Packaged in quantities of 25.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
Diazed Fuse, 500 VAC Voltage Rating
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
The color coded indicator on the head of the fuse will pop out, giving visible indication through a glass window in the screw cap, when a diazed fuse has blown.
FUSE CARTRIDGE 2A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2D16FB | 2D16FB | 70025192 | 2D16FB |
| Product Name | Fast Blow Diazed Fuses | Fuses | Fuse;Diazed;Fast Acting;2A;Sz ND-E 16;Dims 0.52x1.97";Glass;Threaded Stud;500VAC | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Fast Acting | Fast Acting |