The 2D15DL is a two-pole, DC-rated miniature molded case circuit breaker from the DLS9 series, designed for use in telecommunications, computer equipment, and uninterruptible power supplies. It is rated for 125/250 V DC with a 10 kA short-circuit interrupting capacity and features a D-trip characteristic for high inrush applications. The device is DIN rail mounted, 17.5 mm wide, and supports copper wire terminals of 18-3 AWG on top and 18-2 AWG on bottom, with a torque requirement of 2-2.5 Nm. It complies with UL 489 and IEC 60947-2 standards, has an electrical life of 6,000 cycles, a mechanical life of 10,000 cycles, and operates within an ambient temperature range of -25°C to +70°C. Polarity must be observed during DC installation. The part is part of a series with uniform packaging, mounting, and performance characteristics across variants.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D15DL | 2D15DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |