The 2D13UL is a two-pole, D-trip, thermal-magnetic miniature molded case circuit breaker for AC applications, rated at 13A and 480Y/277V AC, designed for high inrush loads such as motors and transformers. It is DIN rail mounted with a width of 17.5 mm, has a short circuit interrupting capacity of 10kA at 480Y/277V AC, and supports terminal wiring of 18-3 AWG on top and 18-2 AWG on bottom using copper wire. The device meets UL 489 and IEC 60947-2 standards, operates within an ambient temperature range of -25°C to +70°C, and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. The terminal torque is specified at 2 to 2.5 Nm.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D13UL | 2D13UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |