The 2D13DL is a two-pole, D-trip, DC miniature molded case circuit breaker in the DLS9 series, rated for 125/250V DC and 13A current, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features thermal-magnetic tripping with line/load reversibility. The device supports copper wire terminals from 18 to 2 AWG, with a torque range of 2 to 2.5 Nm. It operates within an ambient temperature range of -25°C to +70°C, meets UL 489 and IEC 60947-2 standards, and has an electrical life of 6,000 switching cycles. Polarity must be observed during DC connection. The physical dimensions are 51.5mm length, 77.4mm height, and 17.5mm width.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D13DL | 2D13DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |