Altech Corp. Double Pole D-Trip Supplementary Circuit Breakers 2D12UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2D12UR is a double-pole D-trip supplementary protector rated for 12A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and control transformers. It mounts on DIN rail with a width of 17.5 mm per pole, features thermal-magnetic trip characteristics, and withstands up to 10 kA short-circuit current with a UL-listed Class J backup fuse or 5 kA without one. It operates within an ambient temperature range of -25°C to +70°C, accepts copper wire terminals of 18-3 AWG on top and 18-2 AWG on bottom, and has an IP20 degree of protection. The device is UL 1077 recognized with certification E137915.

Datasheet Summary
Powered by GS/AI

The 2D12UR is a double-pole D-trip supplementary protector rated for 12A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and control transformers. It mounts on DIN rail with a width of 17.5 mm per pole, features thermal-magnetic trip characteristics, and withstands up to 10 kA short-circuit current with a UL-listed Class J backup fuse or 5 kA without one. It operates within an ambient temperature range of -25°C to +70°C, accepts copper wire terminals of 18-3 AWG on top and 18-2 AWG on bottom, and has an IP20 degree of protection. The device is UL 1077 recognized with certification E137915.

Suppliers

Company
Product
Description
Supplier Links
Double Pole D-Trip Supplementary Circuit Breakers - 2D12UR - Altech Corp.
Flemington, NJ, USA
Double Pole D-Trip Supplementary Circuit Breakers
2D12UR
Double Pole D-Trip Supplementary Circuit Breakers 2D12UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2D12UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2D12UR
Circuit Breakers & Accessories 2D12UR
2D12UR, 12A, MCB, D CHAR

2D12UR, 12A, MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2D12UR 2D12UR
Product Name Double Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps 12 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D25UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 25 amps
View Details
3 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU1L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C32UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 32 amps
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C3DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers